Epson Electronics America, Inc. Crystals CA-301 9.830M-C

Description
9.83MHz ±30ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial
Request a Quote Datasheet
Description
9.83MHz ±30ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - SE3419-ND - DigiKey
Thief River Falls, MN, United States
Crystals
SE3419-ND
Crystals SE3419-ND
9.83MHz ±30ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial

9.83MHz ±30ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number SE3419-ND
Product Name Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-S-28AX-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details