Epson Electronics America, Inc. Crystals C-2 32.0000KB-P: PB FREE

Description
32kHz ±50ppm Crystal 35 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32kHz ±50ppm Crystal 35 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - C-232.0000KB-P:PBFREE-ND - DigiKey
Thief River Falls, MN, United States
32kHz ±50ppm Crystal 35 kOhms Cylindrical Can, Radial

32kHz ±50ppm Crystal 35 kOhms Cylindrical Can, Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number C-232.0000KB-P:PBFREE-ND
Product Name Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-120-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers