EPSON AMERICA, INC.
B82453C0270A000 -- RFID ANTENNAS
EPSON America, Inc.
RFID Antennas
B82453C0270A000
Description
RFID Antenna 125kHz
-
Quarktwin Technology Ltd.
Datasheet
Description
RFID Antenna 125kHz
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
B82453C0270A000 |
|
Product Name
|
RFID Antennas |
Unlock Full Specs
to access all available technical data
Similar Products
Gain
40 dB
VSWR
1.5 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2 suppliers
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details