EPSON America, Inc. RFID Antennas B82451L1004E402

Description
RFID Antenna 125kHz
Datasheet
Description
RFID Antenna 125kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - B82451L1004E402 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
B82451L1004E402
RFID Antennas B82451L1004E402
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number B82451L1004E402
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers