Seek Thermal, Inc. MS202SP Starter Kit MS202SP

Description
Seek Thermal MS202SP Starter Kit Micro Core is a high-performance thermal sensor in a market-leading size footprint. Designed for small form factor, low power and lightweight applications, the Micro Core delivers high-end thermal capabilities, accuracy and performance that is unmatched in its price range. Designed and Manufactured in Santa Barbara, California with Global Components. Key Features Shutterless Design for Uninterrupted Imaging. Automatic shutterless correction increases reliability by eliminating a moving mechanical part and delivers uninterrupted thermal imaging Small Size. Big Performance. Unmatched combination of performance, size, and price 200 x 150 Thermal Sensor Resolution. 30,000 temperature pixels for excellent image clarity and sensitivity Easy To Use Development Tools. Get access to SDKs, APIs, support documentation and other important tools to ensure your project is a success 12 Micron Pixels. More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost Dual-Gain Smart Pixels. Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene
Datasheet
Description
Seek Thermal MS202SP Starter Kit Micro Core is a high-performance thermal sensor in a market-leading size footprint. Designed for small form factor, low power and lightweight applications, the Micro Core delivers high-end thermal capabilities, accuracy and performance that is unmatched in its price range. Designed and Manufactured in Santa Barbara, California with Global Components. Key Features Shutterless Design for Uninterrupted Imaging. Automatic shutterless correction increases reliability by eliminating a moving mechanical part and delivers uninterrupted thermal imaging Small Size. Big Performance. Unmatched combination of performance, size, and price 200 x 150 Thermal Sensor Resolution. 30,000 temperature pixels for excellent image clarity and sensitivity Easy To Use Development Tools. Get access to SDKs, APIs, support documentation and other important tools to ensure your project is a success 12 Micron Pixels. More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost Dual-Gain Smart Pixels. Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS202SP Starter Kit - 18025 - TOP-electronics USA
Tucson, AZ, United States
MS202SP Starter Kit
18025
MS202SP Starter Kit 18025
Seek Thermal MS202SP Starter Kit Micro Core is a high-performance thermal sensor in a market-leading size footprint. Designed for small form factor, low power and lightweight applications, the Micro Core delivers high-end thermal capabilities, accuracy and performance that is unmatched in its price range. Designed and Manufactured in Santa Barbara, California with Global Components. Key Features Shutterless Design for Uninterrupted Imaging. Automatic shutterless correction increases reliability by eliminating a moving mechanical part and delivers uninterrupted thermal imaging Small Size. Big Performance. Unmatched combination of performance, size, and price 200 x 150 Thermal Sensor Resolution. 30,000 temperature pixels for excellent image clarity and sensitivity Easy To Use Development Tools. Get access to SDKs, APIs, support documentation and other important tools to ensure your project is a success 12 Micron Pixels. More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost Dual-Gain Smart Pixels. Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene

Seek Thermal MS202SP Starter Kit

Micro Core is a high-performance thermal sensor in a market-leading size footprint. Designed for small form factor, low power and lightweight applications, the Micro Core delivers high-end thermal capabilities, accuracy and performance that is unmatched in its price range.
Designed and Manufactured in Santa Barbara, California with Global Components.
Key Features

  • Shutterless Design for Uninterrupted Imaging. Automatic shutterless correction increases reliability by eliminating a moving mechanical part and delivers uninterrupted thermal imaging
  • Small Size. Big Performance. Unmatched combination of performance, size, and price
  • 200 x 150 Thermal Sensor Resolution. 30,000 temperature pixels for excellent image clarity and sensitivity
  • Easy To Use Development Tools. Get access to SDKs, APIs, support documentation and other important tools to ensure your project is a success
  • 12 Micron Pixels. More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost
  • Dual-Gain Smart Pixels. Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Thermal Imagers
Product Number 18025
Product Name MS202SP Starter Kit
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imaging Cameras - 1938700 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 80 lines
Vertical 80 lines
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
UTi120T Pocket-Sized Thermal Imager - UTi120T - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 752 F (-20 to 400 C)
View Details