Seeed Technology Co., Ltd. RF Antennas 318020652

Description
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 928MHz 3dBi N Type Male Connector Mount
Description
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 928MHz 3dBi N Type Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 318020652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
318020652
RF Antennas 318020652
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 928MHz 3dBi N Type Male Connector Mount

915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 928MHz 3dBi N Type Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 318020652
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers