Seeed Technology Co., Ltd. RF Antennas 318020389

Description
915MHz LoRa Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.6dBi SMA Male Connector Mount
Description
915MHz LoRa Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.6dBi SMA Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 318020389 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
318020389
RF Antennas 318020389
915MHz LoRa Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.6dBi SMA Male Connector Mount

915MHz LoRa Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.6dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 318020389
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers