Seeed Technology Co., Ltd. RF Antennas 318020269

Description
868MHz LoRa Whip, Tilt RF Antenna 2.8dBi SMA Male Connector Mount
Description
868MHz LoRa Whip, Tilt RF Antenna 2.8dBi SMA Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 318020269 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
318020269
RF Antennas 318020269
868MHz LoRa Whip, Tilt RF Antenna 2.8dBi SMA Male Connector Mount

868MHz LoRa Whip, Tilt RF Antenna 2.8dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 318020269
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers