Seeed Technology Co., Ltd. RF Transceiver Modules and Modems 317010009

Description
General ISM < 1GHz LoRa™ Transceiver Module Through Hole
Description
General ISM < 1GHz LoRa™ Transceiver Module Through Hole

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 317010009 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
317010009
RF Transceiver Modules and Modems 317010009
General ISM < 1GHz LoRa™ Transceiver Module Through Hole

General ISM < 1GHz LoRa™ Transceiver Module Through Hole

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - 317010009 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
317010009
RF and Wireless - RF Transceiver Modules and Modems 317010009
RF TXRX MODULE ISM < 1GHZ TH

RF TXRX MODULE ISM < 1GHZ TH

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 317010009 317010009
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type 7-SIP Module
Features RoHS
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F) -40.0 to 80.0 C (-40.0 to 176.0 F)
Sensitivity -148 dBm -148 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details