Seeed Technology Co., Ltd. LED Indication - Discrete - 304090012 304090012

Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 1032298-304090012 Packaging: Bulk Color: Red, Green, Blue (RGB) Mounting: Through Hole Configuration: Common Anode Forward Voltage: 2.1V Red, 3.15V Green, 3.15V Blue Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Red, 1150mcd Green, 600mcd Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Peak: 625nm Red, 518nm Green, 466nm Blue Height (Max): 11.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 8mm Round Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 1032298-304090012 Packaging: Bulk Color: Red, Green, Blue (RGB) Mounting: Through Hole Configuration: Common Anode Forward Voltage: 2.1V Red, 3.15V Green, 3.15V Blue Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Red, 1150mcd Green, 600mcd Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Peak: 625nm Red, 518nm Green, 466nm Blue Height (Max): 11.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 8mm Round Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 304090012
1032298-304090012
LED Indication - Discrete - 304090012 1032298-304090012
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 1032298-304090012 Packaging: Bulk Color: Red, Green, Blue (RGB) Mounting: Through Hole Configuration: Common Anode Forward Voltage: 2.1V Red, 3.15V Green, 3.15V Blue Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Red, 1150mcd Green, 600mcd Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Peak: 625nm Red, 518nm Green, 466nm Blue Height (Max): 11.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 8mm Round Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Seeed Technology Co., Ltd
Win Source Part Number: 1032298-304090012
Packaging: Bulk
Color: Red, Green, Blue (RGB)
Mounting: Through Hole
Configuration: Common Anode
Forward Voltage: 2.1V Red, 3.15V Green, 3.15V Blue
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd Red, 1150mcd Green, 600mcd Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Peak: 625nm Red, 518nm Green, 466nm Blue
Height (Max): 11.50mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 8mm Round
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1032298-304090012
Product Name LED Indication - Discrete - 304090012
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Color Lighting - 67-2074-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 626 nm (4700 to 6260 Å)
View Details
4 suppliers