Seeed Technology Co., Ltd. RF Antennas 114990711

Description
3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount
Datasheet
Description
3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 114990711 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
114990711
RF Antennas 114990711
3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount

3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 114990711
Product Name RF Antennas
Technology Type Lens; Loop
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers