Seeed Technology Co., Ltd. RF Transceiver Modules and Modems 114990112

Description
General ISM > 1GHz Transceiver Module 2.4GHz Connector Mount
Datasheet
Description
General ISM > 1GHz Transceiver Module 2.4GHz Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 114990112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
114990112
RF Transceiver Modules and Modems 114990112
General ISM > 1GHz Transceiver Module 2.4GHz Connector Mount

General ISM > 1GHz Transceiver Module 2.4GHz Connector Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 114990112 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
114990112
RF and Wireless - RF Transceiver Modules and Modems 114990112
RF TXRX MOD ISM > 1GHZ CONN MT

RF TXRX MOD ISM > 1GHZ CONN MT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 114990112 114990112
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details