Seeed Technology Co., Ltd. RF and Wireless RF Transceiver Modules and Modems 113990582

Description
Manufacturer: Seeed Technology Co., Ltd Category: RF and Wireless RF Transceiver Modules and Modems Series: MDBT50Q Package: Bulk Data Rate: 2Mbps Power - Output: 8dBm RF Family/Standard: 802.15.4, General ISM < 1GHz Alternative Parts (Cross-Reference): Cross Product Status: Active Frequency - Max: 2.36GHz ~ 2.5GHz
Request a Quote Datasheet
Description
Manufacturer: Seeed Technology Co., Ltd Category: RF and Wireless RF Transceiver Modules and Modems Series: MDBT50Q Package: Bulk Data Rate: 2Mbps Power - Output: 8dBm RF Family/Standard: 802.15.4, General ISM < 1GHz Alternative Parts (Cross-Reference): Cross Product Status: Active Frequency - Max: 2.36GHz ~ 2.5GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Manufacturer: Seeed Technology Co., Ltd Category: RF and Wireless RF Transceiver Modules and Modems Series: MDBT50Q Package: Bulk Data Rate: 2Mbps Power - Output: 8dBm RF Family/Standard: 802.15.4, General ISM < 1GHz Alternative Parts (Cross-Reference): Cross Product Status: Active Frequency - Max: 2.36GHz ~ 2.5GHz

Manufacturer: Seeed Technology Co., Ltd
Category: RF and Wireless RF Transceiver Modules and Modems
Series: MDBT50Q
Package: Bulk
Data Rate: 2Mbps
Power - Output: 8dBm
RF Family/Standard: 802.15.4, General ISM < 1GHz
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Frequency - Max: 2.36GHz ~ 2.5GHz

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 113990582 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
113990582
RF and Wireless - RF Transceiver Modules and Modems 113990582
RF TXRX MODULE 802.15.4 CHIP SMD

RF TXRX MODULE 802.15.4 CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - 113990582 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
113990582
RF Transceiver Modules and Modems 113990582
802.15.4, General ISM < 1GHz Bluetooth v5.0 Transceiver Module 2.36GHz ~ 2.5GHz Integrated, Chip Surface Mount

802.15.4, General ISM < 1GHz Bluetooth v5.0 Transceiver Module 2.36GHz ~ 2.5GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 113990582 113990582
Product Name RF and Wireless RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Output Power 8 dBm 8 dBm 8 dBm
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2360 to 2500 MHz 2360 to 2500 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details