Seeed Technology Co., Ltd. RF Transceiver Modules - 113990234 113990234

Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 774259-113990234 Series: Wio Operating Temperature Range: -40°C ~ 125°C Package: Module Mounting: SMD Frequency: 2.4GHz ~ 2.5GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: 802.11b/g/n Memory Size: 4MB Flash Antenna Type: PCB Trace Current - Receiving: 80mA RF Family/Standard: WiFi Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 80mA Family Name: 113990234 Categories: RF/IF and RFID Introduction Date: January 01, 2000 ECCN: 5A002.a Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 774259-113990234 Series: Wio Operating Temperature Range: -40°C ~ 125°C Package: Module Mounting: SMD Frequency: 2.4GHz ~ 2.5GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: 802.11b/g/n Memory Size: 4MB Flash Antenna Type: PCB Trace Current - Receiving: 80mA RF Family/Standard: WiFi Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 80mA Family Name: 113990234 Categories: RF/IF and RFID Introduction Date: January 01, 2000 ECCN: 5A002.a Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - 113990234 - 774259-113990234 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - 113990234
774259-113990234
RF Transceiver Modules - 113990234 774259-113990234
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 774259-113990234 Series: Wio Operating Temperature Range: -40°C ~ 125°C Package: Module Mounting: SMD Frequency: 2.4GHz ~ 2.5GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: 802.11b/g/n Memory Size: 4MB Flash Antenna Type: PCB Trace Current - Receiving: 80mA RF Family/Standard: WiFi Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 80mA Family Name: 113990234 Categories: RF/IF and RFID Introduction Date: January 01, 2000 ECCN: 5A002.a Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Seeed Technology Co., Ltd
Win Source Part Number: 774259-113990234
Series: Wio
Operating Temperature Range: -40°C ~ 125°C
Package: Module
Mounting: SMD
Frequency: 2.4GHz ~ 2.5GHz
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: 802.11b/g/n
Memory Size: 4MB Flash
Antenna Type: PCB Trace
Current - Receiving: 80mA
RF Family/Standard: WiFi
Serial Interfaces: I2C, I2S, SPI, UART
Current - Transmitting: 80mA
Family Name: 113990234
Categories: RF/IF and RFID
Introduction Date: January 01, 2000
ECCN: 5A002.a
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 774259-113990234
Product Name RF Transceiver Modules - 113990234
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
RF Transceiver Modules and Modems - 602-2208-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details