Seeed Technology Co., Ltd. RF Transceiver Modules and Modems 113990039

Description
Transceiver Module 433MHz Integrated, Helical Surface Mount
Datasheet
Description
Transceiver Module 433MHz Integrated, Helical Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 113990039 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
113990039
RF Transceiver Modules and Modems 113990039
Transceiver Module 433MHz Integrated, Helical Surface Mount

Transceiver Module 433MHz Integrated, Helical Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 113990039 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
113990039
RF and Wireless - RF Transceiver Modules and Modems 113990039
RF TXRX MODULE INT HELICAL SMD

RF TXRX MODULE INT HELICAL SMD

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 113990039 113990039
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 433 MHz 433 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details