Seeed Technology Co., Ltd. RF and Wireless - Attenuators 113990030

Description
RF ATTENUATOR 30DB 50OHM SMA
Datasheet
Description
RF ATTENUATOR 30DB 50OHM SMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 113990030 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
113990030
RF and Wireless - Attenuators 113990030
RF ATTENUATOR 30DB 50OHM SMA

RF ATTENUATOR 30DB 50OHM SMA

Supplier's Site
Attenuators - 113990030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
113990030
Attenuators 113990030
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 113990030 113990030
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2610 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
6 suppliers
Attenuators - 3157-BW-S6W5+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers