Seeed Technology Co., Ltd. RF Transceiver Modules and Modems 113060029

Description
LoRaWAN Transceiver Module 410MHz ~ 528MHz, 862MHz ~ 1.02GHz Antenna Not Included, U.FL Chassis Mount
Description
LoRaWAN Transceiver Module 410MHz ~ 528MHz, 862MHz ~ 1.02GHz Antenna Not Included, U.FL Chassis Mount
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 113060029 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
113060029
RF Transceiver Modules and Modems 113060029
LoRaWAN Transceiver Module 410MHz ~ 528MHz, 862MHz ~ 1.02GHz Antenna Not Included, U.FL Chassis Mount

LoRaWAN Transceiver Module 410MHz ~ 528MHz, 862MHz ~ 1.02GHz Antenna Not Included, U.FL Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 113060029
Product Name RF Transceiver Modules and Modems
Package Type Module
Features RoHS
Operating Frequency 410 to 1020 MHz
Data Rate 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details