LoRaWAN Transceiver Module 410MHz ~ 528MHz, 862MHz ~ 1.02GHz Antenna Included, SMA Chassis Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 113060026 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Frequency | 410 to 1020 MHz |
| Data Rate | 300 kbps |