Seeed Technology Co., Ltd. Boxes - 110990051 110990051

Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 770826-110990051 Color: Translucent - Clear Features: ATX Breakout Material: Plastic, Acrylic Design: Hand Held Shipping Info: Shipped from Digi-Key Weight: 0.134 lb (60.78g) Container Type: Case Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 770826-110990051 Color: Translucent - Clear Features: ATX Breakout Material: Plastic, Acrylic Design: Hand Held Shipping Info: Shipped from Digi-Key Weight: 0.134 lb (60.78g) Container Type: Case Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 110990051 - 110990051 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 110990051
110990051
Boxes - 110990051 110990051
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 770826-110990051 Color: Translucent - Clear Features: ATX Breakout Material: Plastic, Acrylic Design: Hand Held Shipping Info: Shipped from Digi-Key Weight: 0.134 lb (60.78g) Container Type: Case Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Seeed Technology Co., Ltd
Win Source Part Number: 770826-110990051
Color: Translucent - Clear
Features: ATX Breakout
Material: Plastic, Acrylic
Design: Hand Held
Shipping Info: Shipped from Digi-Key
Weight: 0.134 lb (60.78g)
Container Type: Case
Categories: Boxes, Enclosures, Racks
Introduction Date: January 01, 2000
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 110990051
Product Name Boxes - 110990051
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details