RF TXRX MODULE ISM < 1GHZ SMD
General ISM < 1GHz Transceiver Module 433MHz Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 109990021 | 109990021 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |
| Operating Frequency | 433 MHz | 433 MHz |
| Sensitivity | -121 dBm | -121 dBm |
| Output Power | 20 dBm | 20 dBm |
| Supply Voltage | 3.6 to 1.8 volts | 1.8 to 3.6 volts |