Seeed Studio RF Antennas 318020691

Description
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 5dBi N Type Male Bracket Mount
Request a Quote Datasheet
Description
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 5dBi N Type Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1597-318020691-ND - DigiKey
Thief River Falls, MN, United States
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 5dBi N Type Male Bracket Mount

915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 5dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1597-318020691-ND
Product Name RF Antennas
Applications LoRa
Primary Frequency Range 915.0 MHz
Gain 5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details