Seeed Studio RF Receivers 317050008

Description
- RF Receiver Galileo, GLONASS, GPS 1.575GHz -165dBm
Request a Quote Datasheet
Description
- RF Receiver Galileo, GLONASS, GPS 1.575GHz -165dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 317050008-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
317050008-ND
RF Receivers 317050008-ND
- RF Receiver Galileo, GLONASS, GPS 1.575GHz -165dBm

- RF Receiver Galileo, GLONASS, GPS 1.575GHz -165dBm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 317050008-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Features RoHS
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF-HDT-AJLS Tag-it(TM) HF-I Pro Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) - RF-HDT-AJLS-G1 - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 13.56 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers