Seeed Studio Evaluation, Development Board Enclosures 114992054

Description
Case Metal, Aluminum Black, Gray Hand Held, Split Sides X
Request a Quote Datasheet
Description
Case Metal, Aluminum Black, Gray Hand Held, Split Sides X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1597-114992054-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1597-114992054-ND
Evaluation, Development Board Enclosures 1597-114992054-ND
Case Metal, Aluminum Black, Gray Hand Held, Split Sides X

Case Metal, Aluminum Black, Gray Hand Held, Split Sides X

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1597-114992054-ND
Product Name Evaluation, Development Board Enclosures
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers