Seeed Studio Motors - AC, DC 114090050

Description
DC Motor Standard 210 RPM 3 ~ 7.2VDC
Request a Quote Datasheet
Description
DC Motor Standard 210 RPM 3 ~ 7.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-114090050-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-114090050-ND
Motors - AC, DC 1597-114090050-ND
DC Motor Standard 210 RPM 3 ~ 7.2VDC

DC Motor Standard 210 RPM 3 ~ 7.2VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1597-114090050-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 to 7.2 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 1224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
Rotor Inertia 2.55E-6 oz-in-sec² (1.80E-5 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details
BLDC Vacuum Cleaner Motor - YHD-BLP55 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 21.6 VDC
Output Power 0.1876 HP
View Details