WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1597-113990816TR-ND |
| Product Name | RF Transceiver Modules and Modems |
| Features | RoHS |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Operating Frequency | 2400 to 2500 MHz |