Microchip Technology, Inc. Zigbee Module AT86RF233-ZUR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zigbee Module - AT86RF233-ZUR - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
AT86RF233-ZUR
Zigbee Module AT86RF233-ZUR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver ICs - AT86RF233-ZUR - 1019699-AT86RF233-ZUR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF233-ZUR
1019699-AT86RF233-ZUR
RF Transceiver ICs - AT86RF233-ZUR 1019699-AT86RF233-ZUR
Manufacturer: Microchip Technology Win Source Part Number: 1019699-AT86RF233-ZU R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 4dBm Sensitivity: -101dBm Data Rate (Max): 2Mbps Current - Receiving: 11.3mA to 11.8mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 7.2mA to 13.8mA Family Name: AT86RF233 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): MAX2828ETN+TD; MAX2838ETM+T; QFM-TRX1-24G; MAX2828ETN+T; Introduction Date: February 01, 2012 ECCN: 5A992 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1019699-AT86RF233-ZUR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 6LoWPAN, Zigbee
Memory Size: 128B SRAM
Power - Output: 4dBm
Sensitivity: -101dBm
Data Rate (Max): 2Mbps
Current - Receiving: 11.3mA to 11.8mA
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 7.2mA to 13.8mA
Family Name: AT86RF233
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): MAX2828ETN+TD; MAX2838ETM+T; QFM-TRX1-24G; MAX2828ETN+T;
Introduction Date: February 01, 2012
ECCN: 5A992
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF233-ZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF233-ZUR
RF and Wireless - RF Transceiver ICs AT86RF233-ZUR
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-32; Data Rate Microchip - 41AH8382 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-32; Data Rate Microchip
41AH8382
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-32; Data Rate Microchip 41AH8382
RF TRANSCEIVER, 2.4GHZ, 3.6V, VQFN-32; Data Rate:2Mbps; RF / IF Modulation:O-QPSK; Frequency Min:2.322GHz; Frequency Max:2.527GHz; Receiving Current:11.8A; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

RF TRANSCEIVER, 2.4GHZ, 3.6V, VQFN-32; Data Rate:2Mbps; RF / IF Modulation:O-QPSK; Frequency Min:2.322GHz; Frequency Max:2.527GHz; Receiving Current:11.8A; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Modules RF Transceivers RF Transceivers RF Transceivers
Product Number AT86RF233-ZUR 1019699-AT86RF233-ZUR AT86RF233-ZUR 41AH8382
Product Name Zigbee Module RF Transceiver ICs - AT86RF233-ZUR RF and Wireless - RF Transceiver ICs Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-32; Data Rate Microchip
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2322 to 2527 MHz
Sensitivity -101 dBm -101 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4568 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details