Seeed Studio Motors - AC, DC 108990063

Description
DC Motor Servomotor 70 RPM 4.8V
Request a Quote Datasheet
Description
DC Motor Servomotor 70 RPM 4.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1769-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1769-ND
Motors - AC, DC 1597-1769-ND
DC Motor Servomotor 70 RPM 4.8V

DC Motor Servomotor 70 RPM 4.8V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1597-1769-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2642 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.81 in-oz/amp (76.34 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
 - PBL.2220012-2114 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Micro Motor - BRS-775SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details