Seeed Studio Motors - AC, DC 108990017

Description
DC Motor Gearmotor 107 RPM 12VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 107 RPM 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1210-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1210-ND
Motors - AC, DC 1597-1210-ND
DC Motor Gearmotor 107 RPM 12VDC

DC Motor Gearmotor 107 RPM 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1597-1210-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Torque 0.7 In-lbs (0.8410 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2588300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Gear Type Spur; Spur
Units Metric
View Details
12Mm Worm Gearbox Micro Gear Motor - YHD-N20-298K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Precision Gearmotor with Spur Gearbox - C1630...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details