Seeed Studio Stepper Motors 108990004

Description
Unipolar Stepper Motor Permanent Magnet Frame Size 42.5 Step 12VDC
Request a Quote Datasheet
Description
Unipolar Stepper Motor Permanent Magnet Frame Size 42.5 Step 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1597-1204-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1597-1204-ND
Stepper Motors 1597-1204-ND
Unipolar Stepper Motor Permanent Magnet Frame Size 42.5 Step 12VDC

Unipolar Stepper Motor Permanent Magnet Frame Size 42.5 Step 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 1597-1204-ND
Product Name Stepper Motors
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
 - PST.28HB1612-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.3 amps
Rotor Inertia 1.20E-4 oz-in-sec² (8.50E-4 kg-cm²)
View Details
Servo motor - EMME-AS-60-SK-LS-AMX - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 0.8000 amps
Continuous Torque 5.3 In-lbs (6.12 kg-cm)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details