Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINGLE BOARD COMPUTERS (SBC)
SEEED STUDIO
102110800 -- SINGLE BOARD COMPUTERS (SBCS)
Seeed Studio
Single Board Computers (SBCs)
102110800
Description
NVIDIA JETSON ORIN NANO MODULE 4
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
NVIDIA JETSON ORIN NANO MODULE 4
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
1597-102110800-ND
Single Board Computers (SBCs)
1597-102110800-ND
NVIDIA JETSON ORIN NANO MODULE 4
NVIDIA JETSON ORIN NANO MODULE 4
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Single Board Computers (SBC)
Product Number
1597-102110800-ND
Product Name
Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Intel® Core™ i3-N305 Processor and Intel® Processor N-series 3.5" SBC
MIO-5154C3-P8A1
Specs
Processor / CPU
i3-N305
CPU Speed
1250 MHz
Features
Watchdog Timer
View Details
2
suppliers
RS Components, Ltd.
Single Board Computers
2380448
View Details
Artesyn Embedded Power
Freescale QorIQ P2010/P2020 VME64X Single Board Computer
MVME2500
Specs
Processor / CPU
800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus
PCIe; PMC Bus; USB; VME Bus
CPU Speed
800 to 1200 MHz
View Details
Computer Express L.L.C.
PCI Intel Pentium M/Celeron M Socket 478 Half-size SBC
CEX-i6419
Specs
Processor / CPU
Pentium M; Intel Celeron
Computer Bus
PCI; USB
Chipset
Intel Chipset
View Details