HIGHTORQUE HTDW-6036-02-CNE 1:36
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 1597-100036262-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 12.0 to 48.0 VDC |
| Output Power | 0.0697 HP |
| Continuous Torque | 88.5 In-lbs (102 kg-cm) |