Seedburo Equipment Company Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 18" X 36" CHROME FINISH U2-1836C

Description
HEAVY DUTY UTILITY CARTS These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers. Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.
Description
HEAVY DUTY UTILITY CARTS These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers. Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.

Suppliers

Company
Product
Description
Supplier Links
Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 18
Des Plaines, IL, USA
Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 18" X 36" CHROME FINISH
U2-1836C
Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 18" X 36" CHROME FINISH U2-1836C
HEAVY DUTY UTILITY CARTS These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers. Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.

HEAVY DUTY UTILITY CARTS
These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers.
Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Material Handling Carts and Trucks
Product Number U2-1836C
Product Name Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 18" X 36" CHROME FINISH
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Dollies - 220128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 882 lbs (400 kg)
Length 18 inch (455 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details