Seedburo Equipment Company Ohaus Compact Scales - 6000g x 0.1g SCOUT PRO SCALE WITH SQUARE PAN SP6001

Description
The OHAUS COMPACT SCALES are a low cost, portable series of electronic scales. Uniquely designed, these scales offer a variety of features for a wide range of applications. Built for rugged, dependable use, the Compact Scales can be used anywhere. Some of the features include a sleek, low profile design, a large, high-contrast LCD display, rugged plastic construction, over/underload indicators, low battery indicator, auto shut-off and 1 year warranty. Weighing modes include: g, lbs:oz. Scales are powered by 3-AA batteries (included) or an optional AC adapter (120V or 220V, 50/60Hz). Ship wt 2 lbs. Ship dims 9½" L x 7" W x 2¼" H.
Description
The OHAUS COMPACT SCALES are a low cost, portable series of electronic scales. Uniquely designed, these scales offer a variety of features for a wide range of applications. Built for rugged, dependable use, the Compact Scales can be used anywhere. Some of the features include a sleek, low profile design, a large, high-contrast LCD display, rugged plastic construction, over/underload indicators, low battery indicator, auto shut-off and 1 year warranty. Weighing modes include: g, lbs:oz. Scales are powered by 3-AA batteries (included) or an optional AC adapter (120V or 220V, 50/60Hz). Ship wt 2 lbs. Ship dims 9½" L x 7" W x 2¼" H.

Suppliers

Company
Product
Description
Supplier Links
Ohaus Compact Scales - 6000g x 0.1g SCOUT PRO SCALE WITH SQUARE PAN - SP6001 - Seedburo Equipment Company
Des Plaines, IL, USA
Ohaus Compact Scales - 6000g x 0.1g SCOUT PRO SCALE WITH SQUARE PAN
SP6001
Ohaus Compact Scales - 6000g x 0.1g SCOUT PRO SCALE WITH SQUARE PAN SP6001
The OHAUS COMPACT SCALES are a low cost, portable series of electronic scales. Uniquely designed, these scales offer a variety of features for a wide range of applications. Built for rugged, dependable use, the Compact Scales can be used anywhere. Some of the features include a sleek, low profile design, a large, high-contrast LCD display, rugged plastic construction, over/underload indicators, low battery indicator, auto shut-off and 1 year warranty. Weighing modes include: g, lbs:oz. Scales are powered by 3-AA batteries (included) or an optional AC adapter (120V or 220V, 50/60Hz). Ship wt 2 lbs. Ship dims 9½" L x 7" W x 2¼" H.

The OHAUS COMPACT SCALES are a low cost, portable series of electronic scales. Uniquely designed, these scales offer a variety of features for a wide range of applications. Built for rugged, dependable use, the Compact Scales can be used anywhere. Some of the features include a sleek, low profile design, a large, high-contrast LCD display, rugged plastic construction, over/underload indicators, low battery indicator, auto shut-off and 1 year warranty. Weighing modes include: g, lbs:oz. Scales are powered by 3-AA batteries (included) or an optional AC adapter (120V or 220V, 50/60Hz).
Ship wt 2 lbs. Ship dims 9½" L x 7" W x 2¼" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number SP6001
Product Name Ohaus Compact Scales - 6000g x 0.1g SCOUT PRO SCALE WITH SQUARE PAN
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details