Seedburo Equipment Company Taylor Products Series OM2 Bagging Scale - SEMI-AUTOMATIC BAGGING SCALE WITH 28" SPOUT, 110 VOLT OM2A

Description
The OM2 and OM2A Scales are durable and easy to operate. Once desired weight has been entered, ranging between 15 and 115 lbs, the scale will repeat the weight exactly. The OM2 is a manual scale where the operator places a bag on the fill spout and activates the control. Scale trips off automatically. Operator lifts the bag release to drop the filled bag. The OM2A is a fast, semi-automatic bagging scale that reduces operator fatigue. Once the bag is positioned on the spout, the process is automatic. The scale clamps the bag in place, opens, fills, shuts off and drops the bag. The double beam, double poise scale is self dampening. The calibration fine adjustment weight and pointer are incorporated directly on the beam. The bag spout on both the OM2 and OM2A is diamond shaped for rapid bag placement. Large and small mouth versions are available to accommodate most bag sizes. Standard spout size is 28". The OM2A operates on 110V/50/60Hz (220V available) and requires 100PSI and 2 CFM air for controls. Normal depth from bin to floor line is 68" to 72". Units ship in two cartons, 19" L x 30" W x 12 H" (scale top) and 12" L x 19" W x 18" H (spout), Ship wt. 150 lbs.
Description
The OM2 and OM2A Scales are durable and easy to operate. Once desired weight has been entered, ranging between 15 and 115 lbs, the scale will repeat the weight exactly. The OM2 is a manual scale where the operator places a bag on the fill spout and activates the control. Scale trips off automatically. Operator lifts the bag release to drop the filled bag. The OM2A is a fast, semi-automatic bagging scale that reduces operator fatigue. Once the bag is positioned on the spout, the process is automatic. The scale clamps the bag in place, opens, fills, shuts off and drops the bag. The double beam, double poise scale is self dampening. The calibration fine adjustment weight and pointer are incorporated directly on the beam. The bag spout on both the OM2 and OM2A is diamond shaped for rapid bag placement. Large and small mouth versions are available to accommodate most bag sizes. Standard spout size is 28". The OM2A operates on 110V/50/60Hz (220V available) and requires 100PSI and 2 CFM air for controls. Normal depth from bin to floor line is 68" to 72". Units ship in two cartons, 19" L x 30" W x 12 H" (scale top) and 12" L x 19" W x 18" H (spout), Ship wt. 150 lbs.

Suppliers

Company
Product
Description
Supplier Links
Taylor Products Series OM2 Bagging Scale - SEMI-AUTOMATIC BAGGING SCALE WITH 28
Des Plaines, IL, USA
Taylor Products Series OM2 Bagging Scale - SEMI-AUTOMATIC BAGGING SCALE WITH 28" SPOUT, 110 VOLT
OM2A
Taylor Products Series OM2 Bagging Scale - SEMI-AUTOMATIC BAGGING SCALE WITH 28" SPOUT, 110 VOLT OM2A
The OM2 and OM2A Scales are durable and easy to operate. Once desired weight has been entered, ranging between 15 and 115 lbs, the scale will repeat the weight exactly. The OM2 is a manual scale where the operator places a bag on the fill spout and activates the control. Scale trips off automatically. Operator lifts the bag release to drop the filled bag. The OM2A is a fast, semi-automatic bagging scale that reduces operator fatigue. Once the bag is positioned on the spout, the process is automatic. The scale clamps the bag in place, opens, fills, shuts off and drops the bag. The double beam, double poise scale is self dampening. The calibration fine adjustment weight and pointer are incorporated directly on the beam. The bag spout on both the OM2 and OM2A is diamond shaped for rapid bag placement. Large and small mouth versions are available to accommodate most bag sizes. Standard spout size is 28". The OM2A operates on 110V/50/60Hz (220V available) and requires 100PSI and 2 CFM air for controls. Normal depth from bin to floor line is 68" to 72". Units ship in two cartons, 19" L x 30" W x 12 H" (scale top) and 12" L x 19" W x 18" H (spout), Ship wt. 150 lbs.

The OM2 and OM2A Scales are durable and easy to operate. Once desired weight has been entered, ranging between 15 and 115 lbs, the scale will repeat the weight exactly. The OM2 is a manual scale where the operator places a bag on the fill spout and activates the control. Scale trips off automatically. Operator lifts the bag release to drop the filled bag.
The OM2A is a fast, semi-automatic bagging scale that reduces operator fatigue. Once the bag is positioned on the spout, the process is automatic. The scale clamps the bag in place, opens, fills, shuts off and drops the bag.
The double beam, double poise scale is self dampening. The calibration fine adjustment weight and pointer are incorporated directly on the beam.
The bag spout on both the OM2 and OM2A is diamond shaped for rapid bag placement. Large and small mouth versions are available to accommodate most bag sizes. Standard spout size is 28". The OM2A operates on 110V/50/60Hz (220V available) and requires 100PSI and 2 CFM air for controls. Normal depth from bin to floor line is 68" to 72".
Units ship in two cartons, 19" L x 30" W x 12 H" (scale top) and 12" L x 19" W x 18" H (spout), Ship wt. 150 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number OM2A
Product Name Taylor Products Series OM2 Bagging Scale - SEMI-AUTOMATIC BAGGING SCALE WITH 28" SPOUT, 110 VOLT
Unlock Full Specs
to access all available technical data

Similar Products

Configurable weighing module K-Z6AM - K-Z6AM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 2045375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 6.62 lbs (3 kg)
View Details