The OHAUS DefenderTM 5000 Series is a feature-rich line of bench scales, combining an ABS plastic T51P indicator with rectangular painted steel bases and columns. Ideal for shipping and receiving, production, packaging and general commercial and industrial weighing applications, the Defender 5000 offers a multifunctional indicator with multiple weighing units and software modes to meet the requirements of industrial and lab applications. With rugged construction, comprehensive yet intuitive software and multiple connectivity options, the Defender 5000 can meet the needs of demanding industrial operations. All scales are NTEP Certified. Standard Features Include:
Painted steel base with ABS indicator
5,000-7,500d default resolution
Quick display of results using large LCD with high-contrast white backlight
Temporary display of 10x readability in weighing mode using quick key press
Easy to operate with 4-key membrane keypad with raised tactile keys
Weighs in one or more units: kg, g, lb, oz, lb:oz (decimal), tones and user- definable custom unit.
Multiple weighing modes including Counting, Percent Weighing, Dynamic/Animal Weighing, Check weighing, and Display Hold.
Internal power supply with universal line cord or 6 C batteries (80 hour battery life) optional NiMH internal rechargeable power pack available
Includes RS232 interface with GMP/GLP data output including date and time
Base and indicator connected using quick connect plug
Optional interfaces include DC relay control kit, AC relay control kit, 2nd RS232 and RS485/422
| Seedburo Equipment Company | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | D51P100HL2 |
| Product Name | Ohaus Platform Precision Bench Scale - PREC BENCH SCALE 250 x 0.05lb 100 x 0.02kg, PLATFORM 16 X 20 |