Seedburo Equipment Company Ohaus Triple Beam Balance - TRIPLE BEAM BALANCE,2610g x 0.1g W/SS PLATE,& ATTACH WT 750-SW

Description
Seedburo offers the very best in mechanical balances. Manufactured by Ohaus, these balances carry a 5 year warranty. All of these scales are ideal for many non-legal for trade applications. The triple beam balances feature a magnetic damper for fast, accurate weighing. The metric series capacity is 610g and the addition of the 707 weight set increases capacity to 2610g. The front beam reads 10g x 0.1g, rear beam 100g x 10g and the center beam is 500g x 100g. The mechanical series is available with a poly or stainless steel scoop which measures 12" x 6" x 2-3/4", or with 6" dia. stainless steel plate. Ship wt. 7 lbs., dims 20" L x 9" W x 9" H.
Description
Seedburo offers the very best in mechanical balances. Manufactured by Ohaus, these balances carry a 5 year warranty. All of these scales are ideal for many non-legal for trade applications. The triple beam balances feature a magnetic damper for fast, accurate weighing. The metric series capacity is 610g and the addition of the 707 weight set increases capacity to 2610g. The front beam reads 10g x 0.1g, rear beam 100g x 10g and the center beam is 500g x 100g. The mechanical series is available with a poly or stainless steel scoop which measures 12" x 6" x 2-3/4", or with 6" dia. stainless steel plate. Ship wt. 7 lbs., dims 20" L x 9" W x 9" H.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, USA
Ohaus Triple Beam Balance - TRIPLE BEAM BALANCE,2610g x 0.1g W/SS PLATE,& ATTACH WT
750-SW
Ohaus Triple Beam Balance - TRIPLE BEAM BALANCE,2610g x 0.1g W/SS PLATE,& ATTACH WT 750-SW
Seedburo offers the very best in mechanical balances. Manufactured by Ohaus, these balances carry a 5 year warranty. All of these scales are ideal for many non-legal for trade applications. The triple beam balances feature a magnetic damper for fast, accurate weighing. The metric series capacity is 610g and the addition of the 707 weight set increases capacity to 2610g. The front beam reads 10g x 0.1g, rear beam 100g x 10g and the center beam is 500g x 100g. The mechanical series is available with a poly or stainless steel scoop which measures 12" x 6" x 2-3/4", or with 6" dia. stainless steel plate. Ship wt. 7 lbs., dims 20" L x 9" W x 9" H.

Seedburo offers the very best in mechanical balances. Manufactured by Ohaus, these balances carry a 5 year warranty. All of these scales are ideal for many non-legal for trade applications. The triple beam balances feature a magnetic damper for fast, accurate weighing.
The metric series capacity is 610g and the addition of the 707 weight set increases capacity to 2610g. The front beam reads 10g x 0.1g, rear beam 100g x 10g and the center beam is 500g x 100g. The mechanical series is available with a poly or stainless steel scoop which measures 12" x 6" x 2-3/4", or with 6" dia. stainless steel plate.
Ship wt. 7 lbs., dims 20" L x 9" W x 9" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number 750-SW
Product Name Ohaus Triple Beam Balance - TRIPLE BEAM BALANCE,2610g x 0.1g W/SS PLATE,& ATTACH WT
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 270738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 165 lbs (75 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-HLCM - K-HLCM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 243 lbs (110 kg)
View Details