Seedburo Equipment Company Doran Digital Checkweigh Scale - 5LBS X .001LBS, NTEP APPROVED, 10"X10" PLATFORM, 110V 50/60HZ 4305P

Description
The Seedburo Series 4300 Checkweigher is an easy to use, rugged, washdown safe scale and features 304 stainless steel NEMA 4X rated construction. The control panel is hardened to resist scratching and puncturing and the bright LED displays weights in lb, oz, Kg, g, or lb and oz. Three bright color programmable checkweigh indicators make checking tolerance levels quick and accurate. The new shockproof, low profile (as low as 2" high) base features a "quad spring" break-away design to protect against shock and overload. The 4300 series is NTEP certified and meets USDA and Canadian Weights & Measures approval. The Seedburo Digital Checkweigh Scale features RS232 data interfacing, sealed IP66 load cell (protects against moisture and dust), "Intelli-Cal" calibration (using as little as 10% of scale capacity) and exclusive "Stabil-izer" filter (eliminates "bouncy display" caused by vibration and air movement). 4300 series features tower display. A4300 series features a 20" fixed height column with indicator head. 115/230V - 50/60 Hz.
Description
The Seedburo Series 4300 Checkweigher is an easy to use, rugged, washdown safe scale and features 304 stainless steel NEMA 4X rated construction. The control panel is hardened to resist scratching and puncturing and the bright LED displays weights in lb, oz, Kg, g, or lb and oz. Three bright color programmable checkweigh indicators make checking tolerance levels quick and accurate. The new shockproof, low profile (as low as 2" high) base features a "quad spring" break-away design to protect against shock and overload. The 4300 series is NTEP certified and meets USDA and Canadian Weights & Measures approval. The Seedburo Digital Checkweigh Scale features RS232 data interfacing, sealed IP66 load cell (protects against moisture and dust), "Intelli-Cal" calibration (using as little as 10% of scale capacity) and exclusive "Stabil-izer" filter (eliminates "bouncy display" caused by vibration and air movement). 4300 series features tower display. A4300 series features a 20" fixed height column with indicator head. 115/230V - 50/60 Hz.

Suppliers

Company
Product
Description
Supplier Links
Doran Digital Checkweigh Scale - 5LBS X .001LBS, NTEP APPROVED, 10
Des Plaines, IL, USA
Doran Digital Checkweigh Scale - 5LBS X .001LBS, NTEP APPROVED, 10"X10" PLATFORM, 110V 50/60HZ
4305P
Doran Digital Checkweigh Scale - 5LBS X .001LBS, NTEP APPROVED, 10"X10" PLATFORM, 110V 50/60HZ 4305P
The Seedburo Series 4300 Checkweigher is an easy to use, rugged, washdown safe scale and features 304 stainless steel NEMA 4X rated construction. The control panel is hardened to resist scratching and puncturing and the bright LED displays weights in lb, oz, Kg, g, or lb and oz. Three bright color programmable checkweigh indicators make checking tolerance levels quick and accurate. The new shockproof, low profile (as low as 2" high) base features a "quad spring" break-away design to protect against shock and overload. The 4300 series is NTEP certified and meets USDA and Canadian Weights & Measures approval. The Seedburo Digital Checkweigh Scale features RS232 data interfacing, sealed IP66 load cell (protects against moisture and dust), "Intelli-Cal" calibration (using as little as 10% of scale capacity) and exclusive "Stabil-izer" filter (eliminates "bouncy display" caused by vibration and air movement). 4300 series features tower display. A4300 series features a 20" fixed height column with indicator head. 115/230V - 50/60 Hz.

The Seedburo Series 4300 Checkweigher is an easy to use, rugged, washdown safe scale and features 304 stainless steel NEMA 4X rated construction. The control panel is hardened to resist scratching and puncturing and the bright LED displays weights in lb, oz, Kg, g, or lb and oz. Three bright color programmable checkweigh indicators make checking tolerance levels quick and accurate. The new shockproof, low profile (as low as 2" high) base features a "quad spring" break-away design to protect against shock and overload. The 4300 series is NTEP certified and meets USDA and Canadian Weights & Measures approval.
The Seedburo Digital Checkweigh Scale features RS232 data interfacing, sealed IP66 load cell (protects against moisture and dust), "Intelli-Cal" calibration (using as little as 10% of scale capacity) and exclusive "Stabil-izer" filter (eliminates "bouncy display" caused by vibration and air movement). 4300 series features tower display. A4300 series features a 20" fixed height column with indicator head. 115/230V - 50/60 Hz.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number 4305P
Product Name Doran Digital Checkweigh Scale - 5LBS X .001LBS, NTEP APPROVED, 10"X10" PLATFORM, 110V 50/60HZ
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
WTX120 weighing terminal, 24VDC - K-WTX120 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details
Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details