The TB400 Closers are an economic and reliable automatic gate closer for use with commercial gates. Unlike normal closing springs, the TB400 does not slam gates shut. They firmly and quietly push gates closed, making them ideal for use with magnetic locks and other latching devices. The closing speed is pre-set to provide a controlled close of 8 seconds or more* depending on the weight of the gate and quality of the hinges. With this closer there is no risk of maladjustment or tampering with the speed adjustment after the closer is fitted. No special skills are required to install this gate closer. As with most gate closers, it is advisable install a mechanical stop to restrict the gate opening angle** to avoid damage to the closer.
FEATURES
Closes large or small gates up to 175 lbs., easily, gently, smoothly
Will not slam your gate
Hydraulically controlled regulates closing speed
Installs on side, top, middle or bottom of right or left hand gate
Mounts on opening side of door
TB400 closer has a maximum opening angle of 110 degrees
Mounting brackets, fitting bar and instructions all included
Technical overview
Maximum gate weight: Up to 175 lbs.
Maximum gate width: 64 inches
Maximum opening angle: Maximum of 110°
Type of gate material: Vinyl, Wood, Steel
Gate closing speed: Hydraulically controlled
Material, Color & Finish: Steel, Black, Powder Coated
Opening Pressure: Variable due to gate size Order # TB400 TB400/SS Product Tags
Add Your Tags:
Add Tags
Use spaces to separate tags. Use single quotes (') for phrases.
The TB400 Closers are an economic and reliable automatic gate closer for use with commercial gates. Unlike normal closing springs, the TB400 does not slam gates shut. They firmly and quietly push gates closed, making them ideal for use with magnetic locks and other latching devices. The closing speed is pre-set to provide a controlled close of 8 seconds or more* depending on the weight of the gate and quality of the hinges. With this closer there is no risk of maladjustment or tampering with the speed adjustment after the closer is fitted. No special skills are required to install this gate closer. As with most gate closers, it is advisable install a mechanical stop to restrict the gate opening angle** to avoid damage to the closer.
FEATURES
- Closes large or small gates up to 175 lbs., easily, gently, smoothly
- Will not slam your gate
- Hydraulically controlled regulates closing speed
- Installs on side, top, middle or bottom of right or left hand gate
- Mounts on opening side of door
- TB400 closer has a maximum opening angle of 110 degrees
- Mounting brackets, fitting bar and instructions all included
Technical overview
- Maximum gate weight: Up to 175 lbs.
- Maximum gate width: 64 inches
- Maximum opening angle: Maximum of 110°
- Type of gate material: Vinyl, Wood, Steel
- Gate closing speed: Hydraulically controlled
- Material, Color & Finish: Steel, Black, Powder Coated
- Opening Pressure: Variable due to gate size
Order # TB400
TB400/SS
Product Tags
Add Your Tags:
Add Tags
Use spaces to separate tags. Use single quotes (') for phrases.