SECO SBC-A44-pITX Heat Spreader (PASSIVE) SA44-DISS-1-PK

Description
Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependen t cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system.
Description
Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependen t cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system.

Suppliers

Company
Product
Description
Supplier Links
SBC-A44-pITX Heat Spreader (PASSIVE) - SA44-DISS-1-PK - SECO
Arezzo, Italy
SBC-A44-pITX Heat Spreader (PASSIVE)
SA44-DISS-1-PK
SBC-A44-pITX Heat Spreader (PASSIVE) SA44-DISS-1-PK
Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependen t cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system.

Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependent cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system.

Supplier's Site

Technical Specifications

  SECO
Product Category Heat Sinks
Product Number SA44-DISS-1-PK
Product Name SBC-A44-pITX Heat Spreader (PASSIVE)
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 78 mm (3.07 inch)
W 46 mm (1.81 inch)
H 25 mm (0.9843 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers