RS Components, Ltd.
Heatsinks
2342356
Description
Heatsink 9K/W 35x25x25mm
Request a Quote
Email Supplier
Description
Heatsink 9K/W 35x25x25mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
2342356 |
|
Product Name
|
Heatsinks |
|
L
|
25 mm (0.9843 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
62 mm (2.44 inch)
W
40 mm (1.57 inch)
H
22 mm (0.8661 inch)
View Details
L
20 mm (0.7874 inch)
W
20 mm (0.7874 inch)
H
2.5 mm (0.0984 inch)
View Details
W
50 mm (1.97 inch)
H
80 mm (3.15 inch)
Mounting
Screw
View Details