SECO Q7 HEAT SPREADER: uQ7-A75-J Solo & Dual Heat Spreader (PASSIVE) QA75-DISS-1-PK

Description
"Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependen t cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system."
Description
"Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependen t cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system."

Suppliers

Company
Product
Description
Supplier Links
Q7 HEAT SPREADER: uQ7-A75-J Solo & Dual Heat Spreader (PASSIVE) - QA75-DISS-1-PK - SECO
Arezzo, Italy
Q7 HEAT SPREADER: uQ7-A75-J Solo & Dual Heat Spreader (PASSIVE)
QA75-DISS-1-PK
Q7 HEAT SPREADER: uQ7-A75-J Solo & Dual Heat Spreader (PASSIVE) QA75-DISS-1-PK
"Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependen t cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system."

"Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependent cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system."

Supplier's Site

Technical Specifications

  SECO
Product Category Heat Sinks
Product Number QA75-DISS-1-PK
Product Name Q7 HEAT SPREADER: uQ7-A75-J Solo & Dual Heat Spreader (PASSIVE)
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details