SECO COM Express Type 6 - COMe-C08-BT6 Heat Sink (ACTIVE) Packaged MC08-DISS-3-PK

Description
Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependen t cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system.
Description
Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependen t cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system.

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 6 - COMe-C08-BT6 Heat Sink (ACTIVE) Packaged - MC08-DISS-3-PK - SECO
Arezzo, Italy
COM Express Type 6 - COMe-C08-BT6 Heat Sink (ACTIVE) Packaged
MC08-DISS-3-PK
COM Express Type 6 - COMe-C08-BT6 Heat Sink (ACTIVE) Packaged MC08-DISS-3-PK
Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependen t cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system.

Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed temperature range. The operating temperature specified in the Technical Features of the module/board indicates the temperature range in which any and all parts of the heat spreader / heat sink must remain, in order for SECO to guarantee functionality. Hence, these numbers do not necessarily indicate the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is the customer’s responsibility to design and apply an application-dependent cooling system, capable of ensuring that the heat spreader / heat sink temperature remain within the indicated range of the module. It is an absolute requirement that customers, after thorough evaluation of the processor’s workload in the actual system application, the system enclosure and consequent air flow/Thermal analysis, accurately study and develop a suitable cooling solution for the assembled system.

Supplier's Site

Technical Specifications

  SECO
Product Category Heat Sinks
Product Number MC08-DISS-3-PK
Product Name COM Express Type 6 - COMe-C08-BT6 Heat Sink (ACTIVE) Packaged
Device Active Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details