SEC America, LLC Trailer Electrical Interfaces UTC 2412GD

Description
UTC 2412GD is an electrical interface that accepts a 24 Volt seven wire input and converts it into a corresponding 12 Volt 7 wire output. UTC 2412GD is an OEM component intended for installation and hard wiring into a trailer. It provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. UTC 2412GD is compact and lightweight at only 15 pounds excluding the weight of its integral input and output cables. It has a flat profile allowing mounting to be practical in various sections of a trailer. Input #1 24 Volts Hard Wired Input #2 N/A Output 12 Volts Hard Wired Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet
Description
UTC 2412GD is an electrical interface that accepts a 24 Volt seven wire input and converts it into a corresponding 12 Volt 7 wire output. UTC 2412GD is an OEM component intended for installation and hard wiring into a trailer. It provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. UTC 2412GD is compact and lightweight at only 15 pounds excluding the weight of its integral input and output cables. It has a flat profile allowing mounting to be practical in various sections of a trailer. Input #1 24 Volts Hard Wired Input #2 N/A Output 12 Volts Hard Wired Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailer Electrical Interfaces - UTC 2412GD - SEC America, LLC
South Burlington, VT, USA
Trailer Electrical Interfaces
UTC 2412GD
Trailer Electrical Interfaces UTC 2412GD
UTC 2412GD is an electrical interface that accepts a 24 Volt seven wire input and converts it into a corresponding 12 Volt 7 wire output. UTC 2412GD is an OEM component intended for installation and hard wiring into a trailer. It provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. UTC 2412GD is compact and lightweight at only 15 pounds excluding the weight of its integral input and output cables. It has a flat profile allowing mounting to be practical in various sections of a trailer. Input #1 24 Volts Hard Wired Input #2 N/A Output 12 Volts Hard Wired Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

UTC 2412GD is an electrical interface that accepts a 24 Volt seven wire input and converts it into a corresponding 12 Volt 7 wire output. UTC 2412GD is an OEM component intended for installation and hard wiring into a trailer. It provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. UTC 2412GD is compact and lightweight at only 15 pounds excluding the weight of its integral input and output cables. It has a flat profile allowing mounting to be practical in various sections of a trailer.

Input #1

  • 24 Volts
  • Hard Wired

Input #2

  • N/A

Output

  • 12 Volts
  • Hard Wired

Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number UTC 2412GD
Product Name Trailer Electrical Interfaces
Type DC-DC Converter
Applications European 24 Volt Commercial Towing Vehicle and a 12 Volt North American Trailer
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Output Voltage 12.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details