SEC America, LLC Trailer Electrical Interfaces UTC 2412BD

Description
UTC 2412BD is an electrical interface designed for connection between a tow vehicle and an SAE 560 commercial trailer. The advantage of the interface is its ability to accept voltage inputs conforming to either SAE 560 (12V) or ISO 1185 (24V) standards. By also sensing these levels, the interface automatically responds to supply appropriate corresponding 12V outputs to the trailer, without degrading any multiplexed signals that may be present in the inter vehicular circuits. This dual capability makes trailer usage more flexible, especially in countries where 12V and 24V tow vehicles may be required to be used interchangeably. Once the interface is installed, its 7 pin input socket becomes treated as the input to the trailer while its 7 conductor output cable is wired into the trailer input junction box.
Datasheet
Description
UTC 2412BD is an electrical interface designed for connection between a tow vehicle and an SAE 560 commercial trailer. The advantage of the interface is its ability to accept voltage inputs conforming to either SAE 560 (12V) or ISO 1185 (24V) standards. By also sensing these levels, the interface automatically responds to supply appropriate corresponding 12V outputs to the trailer, without degrading any multiplexed signals that may be present in the inter vehicular circuits. This dual capability makes trailer usage more flexible, especially in countries where 12V and 24V tow vehicles may be required to be used interchangeably. Once the interface is installed, its 7 pin input socket becomes treated as the input to the trailer while its 7 conductor output cable is wired into the trailer input junction box.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailer Electrical Interfaces - UTC 2412BD - SEC America, LLC
South Burlington, VT, USA
Trailer Electrical Interfaces
UTC 2412BD
Trailer Electrical Interfaces UTC 2412BD
UTC 2412BD is an electrical interface designed for connection between a tow vehicle and an SAE 560 commercial trailer. The advantage of the interface is its ability to accept voltage inputs conforming to either SAE 560 (12V) or ISO 1185 (24V) standards. By also sensing these levels, the interface automatically responds to supply appropriate corresponding 12V outputs to the trailer, without degrading any multiplexed signals that may be present in the inter vehicular circuits. This dual capability makes trailer usage more flexible, especially in countries where 12V and 24V tow vehicles may be required to be used interchangeably. Once the interface is installed, its 7 pin input socket becomes treated as the input to the trailer while its 7 conductor output cable is wired into the trailer input junction box.

UTC 2412BD is an electrical interface designed for connection between a tow vehicle and an SAE 560 commercial trailer. The advantage of the interface is its ability to accept voltage inputs conforming to either SAE 560 (12V) or ISO 1185 (24V) standards. By also sensing these levels, the interface automatically responds to supply appropriate corresponding 12V outputs to the trailer, without degrading any multiplexed signals that may be present in the inter vehicular circuits. This dual capability makes trailer usage more flexible, especially in countries where 12V and 24V tow vehicles may be required to be used interchangeably. Once the interface is installed, its 7 pin input socket becomes treated as the input to the trailer while its 7 conductor output cable is wired into the trailer input junction box.

Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number UTC 2412BD
Product Name Trailer Electrical Interfaces
Type DC-DC Converter
Applications Military, SAE 560 Commercial Trailer Interface
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - LSO2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
DC-DC Converters - CCG3-24-15SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details