SEC America, LLC Trailer Electrical Interfaces UTC 2412-8

Description
UTC 2412-8 is an electrical interface between a 24 Volt NATO towing vehicle and a 12 Volt North American trailer. UTC 2412-8 provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412-8 is compact and lightweight at only 15 pounds. It has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 24 Volts 12 Pin NATO (MS 75021-1) Input #2 N/A Output 12 Volts 7 Pin SAE 560 Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet
Description
UTC 2412-8 is an electrical interface between a 24 Volt NATO towing vehicle and a 12 Volt North American trailer. UTC 2412-8 provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412-8 is compact and lightweight at only 15 pounds. It has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 24 Volts 12 Pin NATO (MS 75021-1) Input #2 N/A Output 12 Volts 7 Pin SAE 560 Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailer Electrical Interfaces - UTC 2412-8 - SEC America, LLC
South Burlington, VT, USA
Trailer Electrical Interfaces
UTC 2412-8
Trailer Electrical Interfaces UTC 2412-8
UTC 2412-8 is an electrical interface between a 24 Volt NATO towing vehicle and a 12 Volt North American trailer. UTC 2412-8 provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412-8 is compact and lightweight at only 15 pounds. It has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 24 Volts 12 Pin NATO (MS 75021-1) Input #2 N/A Output 12 Volts 7 Pin SAE 560 Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

UTC 2412-8 is an electrical interface between a 24 Volt NATO towing vehicle and a 12 Volt North American trailer. UTC 2412-8 provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412-8 is compact and lightweight at only 15 pounds. It has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer.

Input #1

  • 24 Volts
  • 12 Pin NATO
    (MS 75021-1)

Input #2

  • N/A

Output

  • 12 Volts
  • 7 Pin SAE 560

Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number UTC 2412-8
Product Name Trailer Electrical Interfaces
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227167 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details