SEC America, LLC Battery Chargers SEC 1230A

Description
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant. Features 3 Stage Smart Charging Fully Automatic High Reliability Fan Cooled Visual Charging State Indicators Protection Against Abnormal Hookup Protection against Overload Advantages Optimum Rapid Return to Battery Full Charge Capacity Charge Multiple Batteries Simultaneously Connect and Forget Operation Maximizes Battery Life Charger Long Life Expectancy Functions as a UPS in Conjunction with a Battery Compatible with Lead Acid Batteries Absorbed Glass Mat (AGM) Batteries Gell Cell Batteries
Datasheet
Description
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant. Features 3 Stage Smart Charging Fully Automatic High Reliability Fan Cooled Visual Charging State Indicators Protection Against Abnormal Hookup Protection against Overload Advantages Optimum Rapid Return to Battery Full Charge Capacity Charge Multiple Batteries Simultaneously Connect and Forget Operation Maximizes Battery Life Charger Long Life Expectancy Functions as a UPS in Conjunction with a Battery Compatible with Lead Acid Batteries Absorbed Glass Mat (AGM) Batteries Gell Cell Batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - SEC 1230A - SEC America, LLC
South Burlington, VT, USA
Battery Chargers
SEC 1230A
Battery Chargers SEC 1230A
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant. Features 3 Stage Smart Charging Fully Automatic High Reliability Fan Cooled Visual Charging State Indicators Protection Against Abnormal Hookup Protection against Overload Advantages Optimum Rapid Return to Battery Full Charge Capacity Charge Multiple Batteries Simultaneously Connect and Forget Operation Maximizes Battery Life Charger Long Life Expectancy Functions as a UPS in Conjunction with a Battery Compatible with Lead Acid Batteries Absorbed Glass Mat (AGM) Batteries Gell Cell Batteries

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant.

Features

  • 3 Stage Smart Charging
  • Fully Automatic
  • High Reliability
  • Fan Cooled
  • Visual Charging State Indicators
  • Protection Against Abnormal Hookup
  • Protection against Overload

Advantages

  • Optimum Rapid Return to Battery Full Charge Capacity
  • Charge Multiple Batteries Simultaneously
  • Connect and Forget Operation
  • Maximizes Battery Life
  • Charger Long Life Expectancy
  • Functions as a UPS in Conjunction with a Battery

Compatible with

  • Lead Acid Batteries
  • Absorbed Glass Mat (AGM) Batteries
  • Gell Cell Batteries
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Battery Chargers
Product Number SEC 1230A
Product Name Battery Chargers
Charger Type Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
Display Digital
Features Smart Charger
Compliances RoHS
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Portable Display Screen Car Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
Micropower SL370 80/390 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details