SEC America, LLC DC-DC Boost Converters Model 648-8TB

Description
The Model 648-8TB converter is intended for use in vehicles with 12V electrical systems for the conversion of 12VDC vehicle system voltage to 48V. Model 648-8TB is a boost converter which affords the user 320 Watts of output power in a rugged and compact module weighing seven pounds. Model 648-8TB is designed to withstand extreme temperature and shock conditions. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses Loaders Mining Vehicles Boats Logging
Datasheet
Description
The Model 648-8TB converter is intended for use in vehicles with 12V electrical systems for the conversion of 12VDC vehicle system voltage to 48V. Model 648-8TB is a boost converter which affords the user 320 Watts of output power in a rugged and compact module weighing seven pounds. Model 648-8TB is designed to withstand extreme temperature and shock conditions. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses Loaders Mining Vehicles Boats Logging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Boost Converters - Model 648-8TB - SEC America, LLC
South Burlington, VT, USA
DC-DC Boost Converters
Model 648-8TB
DC-DC Boost Converters Model 648-8TB
The Model 648-8TB converter is intended for use in vehicles with 12V electrical systems for the conversion of 12VDC vehicle system voltage to 48V. Model 648-8TB is a boost converter which affords the user 320 Watts of output power in a rugged and compact module weighing seven pounds. Model 648-8TB is designed to withstand extreme temperature and shock conditions. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses Loaders Mining Vehicles Boats Logging

The Model 648-8TB converter is intended for use in vehicles with 12V electrical systems for the conversion of 12VDC vehicle system voltage to 48V. Model 648-8TB is a boost converter which affords the user 320 Watts of output power in a rugged and compact module weighing seven pounds. Model 648-8TB is designed to withstand extreme temperature and shock conditions.

Efficient Design

  • Cool Operation
  • High Reliability
  • Long Life

Robust Construction

  • Wide Operating Temperature Range
  • Shock and vibration resistant
  • Internally encapsulated
  • Electronically protected against output overloads

Demanding Applications

  • Tractor Trailers
  • Military Vehicles
  • Golf Carts
  • Forklifts
  • Buses
  • Loaders
  • Mining Vehicles
  • Boats
  • Logging
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number Model 648-8TB
Product Name DC-DC Boost Converters
Type DC-DC Converter
Applications Instrumentation, Military, Tractor Trailers, Golf Carts, Forklifts, Buses, Loaders, Mining Vehicles, Boats, Logging Vehicles
Operating Temperature -40 to 65 C (-40 to 149 F)
DC Output Voltage 48.0 to 48.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details