The Model 640 converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 640 design affords the user 480 Watts of output power in a rugged and compact module weighing five pounds.
| SEC America, LLC | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Model 640 CE |
| Product Name | DC-DC Boost Converters |
| Type | DC-DC Converter |
| Applications | Military, Tractor Trailers, Golf Carts, Forklifts, Buses, Loaders, Mining Vehicles, Boats, Logging Vehicles |
| Operating Temperature | -35 to 65 C (-31 to 149 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 0.0 to 20 amps |