Seaward Group USA Cropico DO5002

Description
The model 5002 digital micro ohmmeter offers all the features of the standard DO5000 ohmmeter but with lower measuring current. The bottom two ranges are disabled in this model. The DO5002 is particularly suited to the measurement of switch contact resistances. Open circuit voltage ~ 5V dc with Limit options for 20mV and 50mV. With all the functionality of the standard DO5000 but with limited measuring current and the ability to limit the open circuit voltage to either 20mV or 50mV. This model has been primarily developed to satisfy those applications where open circuit voltage and the measuring current needs to be limited. A typical application is for the measurement of switch contact resistance to conform to standards such as NFC93050.
Description
The model 5002 digital micro ohmmeter offers all the features of the standard DO5000 ohmmeter but with lower measuring current. The bottom two ranges are disabled in this model. The DO5002 is particularly suited to the measurement of switch contact resistances. Open circuit voltage ~ 5V dc with Limit options for 20mV and 50mV. With all the functionality of the standard DO5000 but with limited measuring current and the ability to limit the open circuit voltage to either 20mV or 50mV. This model has been primarily developed to satisfy those applications where open circuit voltage and the measuring current needs to be limited. A typical application is for the measurement of switch contact resistance to conform to standards such as NFC93050.

Suppliers

Company
Product
Description
Supplier Links
Cropico - DO5002 - Seaward Group USA
Tampa, FL, USA
Cropico
DO5002
Cropico DO5002
The model 5002 digital micro ohmmeter offers all the features of the standard DO5000 ohmmeter but with lower measuring current. The bottom two ranges are disabled in this model. The DO5002 is particularly suited to the measurement of switch contact resistances. Open circuit voltage ~ 5V dc with Limit options for 20mV and 50mV. With all the functionality of the standard DO5000 but with limited measuring current and the ability to limit the open circuit voltage to either 20mV or 50mV. This model has been primarily developed to satisfy those applications where open circuit voltage and the measuring current needs to be limited. A typical application is for the measurement of switch contact resistance to conform to standards such as NFC93050.

The model 5002 digital micro ohmmeter offers all the features of the standard DO5000 ohmmeter but with lower measuring current. The bottom two ranges are disabled in this model. The DO5002 is particularly suited to the measurement of switch contact resistances. Open circuit voltage ~ 5V dc with Limit options for 20mV and 50mV. With all the functionality of the standard DO5000 but with limited measuring current and the ability to limit the open circuit voltage to either 20mV or 50mV. This model has been primarily developed to satisfy those applications where open circuit voltage and the measuring current needs to be limited. A typical application is for the measurement of switch contact resistance to conform to standards such as NFC93050.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Megohmmeters
Product Number DO5002
Product Name Cropico
Testing Method Automatic; Manual
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 115/ 230 Volts
Features Built-in Calibration; Warning Indicator; PLC Interface (optional feature); Auto-Ranging
Operating Temperature 32 to 113 F (0.0 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megger - 5880-C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Safety Agency Rating UL Listing Mark
Resistance Range 100 to 2.00E6 kohms
Display AnalogMeter; DigitalMeter
View Details