Seastrom Manufacturing Co., Inc. Single External Tab Washers

Description
Single External Tab Washer Single external tab washers are designed with one external tab that can lock into holes or over the edge of the assembly base. Available Materials: Steel (cold rolled steel) single external tab washer Available Finishes: Cadmium plated single external tab washer, nickel plated single external tab washer, tin plated single external tab washer, zinc plated single external tab washer (other finishes also available)
Description
Single External Tab Washer Single external tab washers are designed with one external tab that can lock into holes or over the edge of the assembly base. Available Materials: Steel (cold rolled steel) single external tab washer Available Finishes: Cadmium plated single external tab washer, nickel plated single external tab washer, tin plated single external tab washer, zinc plated single external tab washer (other finishes also available)

Suppliers

Company
Product
Description
Supplier Links
Single External Tab Washers -  - Seastrom Manufacturing Co., Inc.
Twin Falls, ID, USA
Single External Tab Washers
Single External Tab Washers
Single External Tab Washer Single external tab washers are designed with one external tab that can lock into holes or over the edge of the assembly base. Available Materials: Steel (cold rolled steel) single external tab washer Available Finishes: Cadmium plated single external tab washer, nickel plated single external tab washer, tin plated single external tab washer, zinc plated single external tab washer (other finishes also available)

Single External Tab Washer

  • Single external tab washers are designed with one external tab that can lock into holes or over the edge of the assembly base.
  • Available Materials: Steel (cold rolled steel) single external tab washer
  • Available Finishes: Cadmium plated single external tab washer, nickel plated single external tab washer, tin plated single external tab washer, zinc plated single external tab washer (other finishes also available)
Supplier's Site

Technical Specifications

  Seastrom Manufacturing Co., Inc.
Product Category Washers
Product Name Single External Tab Washers
Washer Type Tab
Material HardenedSteel
Finish NickelPlated (optional feature); TinPlated (optional feature); ZincPlated (optional feature); Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Spring Steel Split Lock Washers for M8 Screw, 7.1mm (ID), 14.8mm (OD) - MD0127MQB080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.319 inch (8.100 mm)
View Details
Washers - 189686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material StainlessSteel; Stainless steel
Finish Plain
View Details
Self-Sealing Washer - 75082 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers